MODEL 0600-0021 -- WIDE BAND LOW & MEDIUM POWER LNA
Empower RF Systems
Wide Band Low & Medium Power LNA
Model 0600-0021
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 0600-0021 |
|
Product Name
|
Wide Band Low & Medium Power LNA |
|
Amplifier Type
|
Low Noise Amplifier
|
|
Frequency Range
|
8000 to 18000 MHz
|
|
Minimum Gain
|
25 dB
|
|
Maximum Gain
|
25 dB
|
|
Output Power
|
15 dBm
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 24-LPCC (4x4)
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 4000 MHz
View Details
Amplifier Type
Low Noise Amplifier
Operating Temperature
-45 to 105 C (-49 to 221 F)
MMIC Tech.
MMIC
View Details
Amplifier Type
Power Amplifier
Frequency Range
18000 to 23000 MHz
Maximum Gain
26 dB
View Details