MODEL 0600-0012 -- WIDE BAND LOW & MEDIUM POWER LNA
Empower RF Systems
Wide Band Low & Medium Power LNA
Model 0600-0012
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 0600-0012 |
|
Product Name
|
Wide Band Low & Medium Power LNA |
|
Amplifier Type
|
Low Noise Amplifier
|
|
Frequency Range
|
500 to 6000 MHz
|
|
Minimum Gain
|
35 dB
|
|
Maximum Gain
|
35 dB
|
|
Output Power
|
10 dBm
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; TO-272 WB-16
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
26000 to 40000 MHz
View Details
Amplifier Type
Power Amplifier
Operating Temperature
-25 to 65 C (-13 to 149 F)
Package Type
Connectorized
View Details
2 suppliers
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
CATV
Frequency Range
40 to 1000 MHz
View Details