MODEL 0300-1272 -- DIGITALLY PROGRAMMABLE ATTENUATOR
Empower RF Systems
Digitally Programmable Attenuator
Model 0300-1272
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
Model 0300-1272 |
|
Product Name
|
Digitally Programmable Attenuator |
|
Attenuator Type
|
Digital; Digitally Programmable
|
|
Number of Bits
|
6
|
|
Frequency
|
1 to 2 GHz
|
|
Insertion Loss
|
1.8 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuator Type
Variable
Frequency
0.0 to 18 GHz
VSWR
1.35 :1
View Details
Eteily Technologies India Pvt. Ltd.
Attenuator Type
Fixed
Package Type
Connectorized
Connectors
SMA
View Details
Frequency
33 to 50 GHz
VSWR
1.1 :1
Attenuation
10.3 dB
View Details
Attenuation
31.5 dB
Package Type
20-VFQFN Exposed Pad
View Details