MODEL 0300-1267 -- DIGITALLY PROGRAMMABLE ATTENUATOR
Empower RF Systems
Digitally Programmable Attenuator
Model 0300-1267
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
Model 0300-1267 |
|
Product Name
|
Digitally Programmable Attenuator |
|
Attenuator Type
|
Digital; Digitally Programmable
|
|
Number of Bits
|
6
|
|
Frequency
|
0.5000 to 1 GHz
|
|
Insertion Loss
|
4 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuator Type
Variable
Frequency
0.0 to 18 GHz
VSWR
1.45 :1
View Details
Eteily Technologies India Pvt. Ltd.
Attenuator Type
Fixed
Package Type
Connectorized
Connectors
SMA
View Details
Attenuation
30 dB
Package Type
TO-253-4, TO-253AA
View Details
Attenuator Type
Digital
Number of Bits
2
Frequency
0.0 to 22 GHz
View Details
2 suppliers