MODEL 0300-1260 -- VOLTAGE VARIABLE PIN DIODE ATTENUATOR
Empower RF Systems
Voltage Variable PIN Diode Attenuator
Model 0300-1260
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
Model 0300-1260 |
|
Product Name
|
Voltage Variable PIN Diode Attenuator |
|
Attenuator Type
|
Variable
|
|
Frequency
|
0.5000 to 1 GHz
|
|
Insertion Loss
|
1.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuator Type
Variable
Frequency
0.0 to 6 GHz
VSWR
1.3 :1
View Details
Eteily Technologies India Pvt. Ltd.
Frequency
3 GHz
Attenuation
10 dB
Package Type
Connectorized
View Details
Attenuation
3 dB
Package Type
Connectorized; SMA In-Line Module
Connectors
SMA
View Details
2 suppliers
Attenuator Type
Digital
Number of Bits
2
Frequency
0.0500 to 6 GHz
View Details