MODEL 0300-1258 -- VOLTAGE VARIABLE PIN DIODE ATTENUATOR
Empower RF Systems
Voltage Variable PIN Diode Attenuator
Model 0300-1258
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
Model 0300-1258 |
|
Product Name
|
Voltage Variable PIN Diode Attenuator |
|
Attenuator Type
|
Variable
|
|
Frequency
|
2 to 18 GHz
|
|
Insertion Loss
|
2.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuator Type
Variable
Frequency
0.0 to 18 GHz
VSWR
1.5 :1
View Details
Eteily Technologies India Pvt. Ltd.
Attenuator Type
Fixed
Package Type
Connectorized
Connectors
SMA
View Details
Attenuation
12 dB
Package Type
SMA In-Line Module
Connectors
SMA
View Details
2 suppliers
Attenuator Type
Digital
Number of Bits
2
Frequency
0.0500 to 6 GHz
View Details