Empower RF Systems Voltage Variable PIN Diode Attenuator Model 0300-1256

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
Voltage Variable PIN Diode Attenuator
Model 0300-1256
Voltage Variable PIN Diode Attenuator Model 0300-1256
Supplier's Site

Technical Specifications

  Empower RF Systems
Product Category RF Attenuators
Product Number Model 0300-1256
Product Name Voltage Variable PIN Diode Attenuator
Attenuator Type Variable
Frequency 2 to 18 GHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20500018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.5 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-BW-S10W20+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Attenuators - 2312-QPC3614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details