Empower RF Systems Voltage Variable PIN Diode Attenuator Model 0300-1251

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
Voltage Variable PIN Diode Attenuator
Model 0300-1251
Voltage Variable PIN Diode Attenuator Model 0300-1251
Supplier's Site

Technical Specifications

  Empower RF Systems
Product Category RF Attenuators
Product Number Model 0300-1251
Product Name Voltage Variable PIN Diode Attenuator
Attenuator Type Variable
Frequency 1 to 2 GHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
5W Attenuator - 852-BW-N5W5+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers
50000MHz Attenuator - 852-TGL4203 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Chip
View Details
2 suppliers