Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDNL-20-1000

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 2,000 CW Power (W) | 5 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 2,000 CW Power (W) | 5 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDNL-20 series consists of 2-way, medium-power 0° power dividers/combiners operating from 2 to 2000 MHz, featuring low insertion loss and an in-line high-reliability package with N-type connectors.

Datasheet Summary
Powered by GS/AI

The PDNL-20 series consists of 2-way, medium-power 0° power dividers/combiners operating from 2 to 2000 MHz, featuring low insertion loss and an in-line high-reliability package with N-type connectors.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDNL-20-1000 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDNL-20-1000
Power Dividers, Combiners, Hybrids PDNL-20-1000
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 2,000 CW Power (W) | 5 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 2
  • Amplitude Balance (dB) Max | 0.6
  • Phase Balance (Deg) Max | 8
  • Isolation (dB) Min | 18
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDNL-20-1000
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 2000.00 MHz
Insertion Loss 2.00 dB
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-23-11G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5000.00 to 18000.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-20-1100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 200.00 to 2000.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - QHG-2B Series - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 500.00 to 1000.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-44003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details