The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards.
Features:
| Emhiser Research, Inc. | |
|---|---|
| Product Category | Oscillators |
| Product Number | EVCO-TLS-538/628-01 |
| Product Name | Voltage Controlled Oscillator |
| Oscillator Type | VCO |
| Package / Form Factor | Surface Mount |
| Frequency | 5300 to 6200 MHz |
| Phase Noise | -85 dBc/Hz |
| Tuning Voltage | 0.0 to 19 volts |