Emhiser Research, Inc. designs and manufactures a complete line of airborne and ground-based telemetry equipment designed specifically for harsh military applications. Our tested and proven products are qualified on numerous high profile defense programs.
| Emhiser Research, Inc. | |
|---|---|
| Product Category | Telemetry Receivers and Telemetry Transmitters |
| Product Number | ETT-11D2A502-00 |
| Product Name | Telemetry Transmitter |
| Device Type | Transmitter |
| Applications | Military / Defense |
| Package Type | Mounting Holes |
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) |
| Operating Frequency | 1710 to 1850 MHz |