Emhiser Research, Inc. Phase Shifter 9020-39

Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.
Datasheet
Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Shifter - 9020-39 - Emhiser Research, Inc.
Verdi, NV, USA
Phase Shifter
9020-39
Phase Shifter 9020-39
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.

Reliability
All units are designed and constructed to meet or exceed
specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Phase Shifters
Product Number 9020-39
Product Name Phase Shifter
Phase Shifter Type Analog
Frequency Range 829 to 849 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix - KBM9180400 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 18000 to 40000 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Manual Phase Shifters - NMPS5 - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.5 :1
View Details
PHASE SHF / SURF MT / RoHS - SPHSA-251+ - Mini-Circuits
Specs
Frequency Range 150 to 250 MHz
Phase Shift Range 180-deg
Insertion Loss 1.5 dB
View Details
Phase Shifters - PEG-3E Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 25 to 500 MHz
Phase Shift Range 180-deg
Insertion Loss 1.75 dB
View Details