KRYTAR, Inc. Butler Matrix KBM9005010

Description
The NEW KRYTAR 4×4 Butler Matrix family uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz, a KRYTAR Butler Matrix is the ideal choice for antenna array beamforming, 5G NR (New Radio) testing, mm Wave testing, MIMO testing, multipath simulation and performance evaluation, and many other applications.
Request a Quote Datasheet
Description
The NEW KRYTAR 4×4 Butler Matrix family uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz, a KRYTAR Butler Matrix is the ideal choice for antenna array beamforming, 5G NR (New Radio) testing, mm Wave testing, MIMO testing, multipath simulation and performance evaluation, and many other applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Butler Matrix - KBM9005010 - KRYTAR, Inc.
Sunnyvale, CA, United States
Butler Matrix
KBM9005010
Butler Matrix KBM9005010
The NEW KRYTAR 4×4 Butler Matrix family uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz, a KRYTAR Butler Matrix is the ideal choice for antenna array beamforming, 5G NR (New Radio) testing, mm Wave testing, MIMO testing, multipath simulation and performance evaluation, and many other applications.

The NEW KRYTAR 4×4 Butler Matrix family uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz, a KRYTAR Butler Matrix is the ideal choice for
antenna array beamforming, 5G NR (New Radio) testing, mm Wave testing, MIMO testing, multipath simulation and performance evaluation, and many other applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Phase Shifters
Product Number KBM9005010
Product Name Butler Matrix
Phase Shifter Type Digital
Frequency Range 500 to 1000 MHz
Phase Shift Range 90-deg; 180-deg
Insertion Loss 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix - KBM90240725 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 2400 to 7250 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Butler Matrix - KBM9014265 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 1400 to 26500 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Butler Matrix - KBM9020070 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 2000 to 7000 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Butler Matrix - KBM9005070 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 500 to 7000 MHz
Phase Shift Range 90-deg; 180-deg
View Details