Altech Corp. Enclosures, Boxes, & Cases 116-507

Description
PS1818-11-t, 182x180x111mm Enclosure
Request a Quote
Description
PS1818-11-t, 182x180x111mm Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, & Cases - 116-507 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
116-507
Enclosures, Boxes, & Cases 116-507
PS1818-11-t, 182x180x111mm Enclosure

PS1818-11-t, 182x180x111mm Enclosure

Buy Now
Junction Box; Polystyrene; 7.17 in.; 6.81 in.; 3.54 in.; -40 to 70 degC - 70075323 - Allied Electronics, Inc.
Fort Worth, TX, USA
Junction Box; Polystyrene; 7.17 in.; 6.81 in.; 3.54 in.; -40 to 70 degC
70075323
Junction Box; Polystyrene; 7.17 in.; 6.81 in.; 3.54 in.; -40 to 70 degC 70075323
Polyurethane Gasket, -40 to 70 °C Temperature Range, Polystyrene Enclosure Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met.

Polyurethane Gasket, -40 to 70 °C Temperature Range, Polystyrene Enclosure
Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 116-507 70075323
Product Name Enclosures, Boxes, & Cases Junction Box; Polystyrene; 7.17 in.; 6.81 in.; 3.54 in.; -40 to 70 degC
Type Junction Box Junction Box
Length 7.17 inch (182 mm)
Width 3.54 inch (89.92 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJB empty enclosure - flameproof ex d iib h2 enclosures ejb 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details