OKW Enclosures, Inc. Enclosures For Wire Connected Electronics CONNECT

Description
The optimum connection CONNECT plastic enclosures are ideal for wired applications. two enclosure shells, convex and flattened with a recessed panel the two shells snap into each other, no screws required, this saves time during assembly, and you can also choose the front side of the device cutouts at both ends; to complete the enclosure, end parts and/or cable glands can be fitted three enclosure lengths the enclosure shells and the end parts are made of UV-stabilized V-0 material integrated strain relief with the cable gland kit enough room for the installation of compact displays, LEDs and USB connectors recessed surface to protect the membrane keyboard, decor foil or label attachment pillars for PCBs and components in the flat enclosure shell holding clamps for round tubes up to ø 1.26" (32 mm) available as accessories (for enclosure lengths 4.567" and 6.142")
Request a Quote
Description
The optimum connection CONNECT plastic enclosures are ideal for wired applications. two enclosure shells, convex and flattened with a recessed panel the two shells snap into each other, no screws required, this saves time during assembly, and you can also choose the front side of the device cutouts at both ends; to complete the enclosure, end parts and/or cable glands can be fitted three enclosure lengths the enclosure shells and the end parts are made of UV-stabilized V-0 material integrated strain relief with the cable gland kit enough room for the installation of compact displays, LEDs and USB connectors recessed surface to protect the membrane keyboard, decor foil or label attachment pillars for PCBs and components in the flat enclosure shell holding clamps for round tubes up to ø 1.26" (32 mm) available as accessories (for enclosure lengths 4.567" and 6.142")
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CONNECT enclosures are plastic housings designed for wired and battery-powered mobile electronic applications, featuring snap-together shells that require no screws for assembly. The series includes variants in three lengths with dimensions of 2.36″, 3.54″, 4.72″, or 6.14″ in length, all 1.65″ wide and 0.87″ deep for CONNECT S, or 2.13″ wide for CONNECT M. Enclosures are made of UV-stabilized ASA+PC material rated UL 94 V-0 and provide IP40 protection when fitted with end parts. They include cutouts for cable glands, integrated strain relief, attachment pillars for PCBs, and a recessed front panel to protect membranes or labels. Holding clamps for tubes up to 32 mm diameter and wall-mount holders are available as accessories.

Datasheet Summary
Powered by GS/AI

CONNECT enclosures are plastic housings designed for wired and battery-powered mobile electronic applications, featuring snap-together shells that require no screws for assembly. The series includes variants in three lengths with dimensions of 2.36″, 3.54″, 4.72″, or 6.14″ in length, all 1.65″ wide and 0.87″ deep for CONNECT S, or 2.13″ wide for CONNECT M. Enclosures are made of UV-stabilized ASA+PC material rated UL 94 V-0 and provide IP40 protection when fitted with end parts. They include cutouts for cable glands, integrated strain relief, attachment pillars for PCBs, and a recessed front panel to protect membranes or labels. Holding clamps for tubes up to 32 mm diameter and wall-mount holders are available as accessories.

Suppliers

Company
Product
Description
Supplier Links
Enclosures For Wire Connected Electronics - CONNECT - OKW Enclosures, Inc.
Bridgeville, PA, USA
Enclosures For Wire Connected Electronics
CONNECT
Enclosures For Wire Connected Electronics CONNECT
The optimum connection CONNECT plastic enclosures are ideal for wired applications. two enclosure shells, convex and flattened with a recessed panel the two shells snap into each other, no screws required, this saves time during assembly, and you can also choose the front side of the device cutouts at both ends; to complete the enclosure, end parts and/or cable glands can be fitted three enclosure lengths the enclosure shells and the end parts are made of UV-stabilized V-0 material integrated strain relief with the cable gland kit enough room for the installation of compact displays, LEDs and USB connectors recessed surface to protect the membrane keyboard, decor foil or label attachment pillars for PCBs and components in the flat enclosure shell holding clamps for round tubes up to ø 1.26" (32 mm) available as accessories (for enclosure lengths 4.567" and 6.142")

The optimum connection

CONNECT plastic enclosures are ideal for wired applications.

  • two enclosure shells, convex and flattened with a recessed panel
  • the two shells snap into each other, no screws required, this saves time during assembly, and you can also choose the front side of the device
  • cutouts at both ends; to complete the enclosure, end parts and/or cable glands can be fitted
  • three enclosure lengths
  • the enclosure shells and the end parts are made of UV-stabilized V-0 material
  • integrated strain relief with the cable gland kit
  • enough room for the installation of compact displays, LEDs and USB connectors
  • recessed surface to protect the membrane keyboard, decor foil or label
  • attachment pillars for PCBs and components in the flat enclosure shell
  • holding clamps for round tubes up to ø 1.26" (32 mm) available as accessories (for enclosure lengths 4.567" and 6.142")
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number CONNECT
Product Name Enclosures For Wire Connected Electronics
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.99 to 6.14 inch (75.95 to 156 mm)
Width 2.13 inch (54.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 4152874 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details
2 suppliers
Enclosures For Wearable Electronics - BODY-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 1.97 to 2.44 inch (50.04 to 61.98 mm)
View Details
ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 9.84 X 10.23 - 70016741 - Allied Electronics, Inc.
Specs
Length 5.91 inch (150 mm)
Width 9.84 inch (250 mm)
Material Aluminum
View Details