ASCO ISO/VDMA Series Metric Standard Interchangeable Cylinder ZG

Description
The ISO/VDMA Series is an aluminum body air cylinder line that is designed to meet all your international cylinder requirements. In fact, our ISO/VDMA Series cylinders are designed to meet the requirements of ISO 6431 (International) and VDMA 24562 (Germany). The combination of lightweight aluminum construction and proven reliability makes our ISO/VDMA Series the Superior Interchangeable metric, international standard air cylinder line.
Description
The ISO/VDMA Series is an aluminum body air cylinder line that is designed to meet all your international cylinder requirements. In fact, our ISO/VDMA Series cylinders are designed to meet the requirements of ISO 6431 (International) and VDMA 24562 (Germany). The combination of lightweight aluminum construction and proven reliability makes our ISO/VDMA Series the Superior Interchangeable metric, international standard air cylinder line.

Suppliers

Company
Product
Description
Supplier Links
ISO/VDMA Series Metric Standard Interchangeable Cylinder - ZG - ASCO
Florham Park, NJ, USA
ISO/VDMA Series Metric Standard Interchangeable Cylinder
ZG
ISO/VDMA Series Metric Standard Interchangeable Cylinder ZG
The ISO/VDMA Series is an aluminum body air cylinder line that is designed to meet all your international cylinder requirements. In fact, our ISO/VDMA Series cylinders are designed to meet the requirements of ISO 6431 (International) and VDMA 24562 (Germany). The combination of lightweight aluminum construction and proven reliability makes our ISO/VDMA Series the Superior Interchangeable metric, international standard air cylinder line.

The ISO/VDMA Series is an aluminum body air cylinder line that is designed to meet all your international cylinder requirements. In fact, our ISO/VDMA Series cylinders are designed to meet the requirements of ISO 6431 (International) and VDMA 24562 (Germany). The combination of lightweight aluminum construction and proven reliability makes our ISO/VDMA Series the Superior Interchangeable metric, international standard air cylinder line.

Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number ZG
Product Name ISO/VDMA Series Metric Standard Interchangeable Cylinder
Stroke 0.9843 to 19.69 inch (25 to 500 mm)
Rated Load/Force 6237 lbs (2828 kg)
Operating Pressure 150 psi (106 m H2O)
Bore Size 1.26 to 9.84 inch (32 to 250 mm)
Shaft Diameter 0.4724 to 1.57 inch (12 to 40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-2 1/2
Specs
Stroke 2 inch (50.8 mm)
Rated Load/Force 420 lbs (191 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Pneumatic Piston Rod Cylinders - 1215211 - RS Components, Ltd.
Specs
Stroke 5.91 inch (150 mm)
Operating Pressure 174 psi (122 m H2O)
Bore Size 3.15 inch (80 mm)
View Details
Pneumatic Linear Units -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 11.81 inch (300 mm)
Rated Load/Force 135 lbs (61.17 kg)
Shaft Diameter 1.57 inch (40 mm)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details