ASCO ISO/VDMA Series Metric Standard Interchangeable Cylinder ZB

Description
The ISO/VDMA Series is an aluminum body air cylinder line that is designed to meet all your international cylinder requirements. In fact, our ISO/VDMA Series cylinders are designed to meet the requirements of ISO 6431 (International) and VDMA 24562 (Germany). The combination of lightweight aluminum construction and proven reliability makes our ISO/VDMA Series the Superior Interchangeable metric, international standard air cylinder line.
Description
The ISO/VDMA Series is an aluminum body air cylinder line that is designed to meet all your international cylinder requirements. In fact, our ISO/VDMA Series cylinders are designed to meet the requirements of ISO 6431 (International) and VDMA 24562 (Germany). The combination of lightweight aluminum construction and proven reliability makes our ISO/VDMA Series the Superior Interchangeable metric, international standard air cylinder line.

Suppliers

Company
Product
Description
Supplier Links
ISO/VDMA Series Metric Standard Interchangeable Cylinder - ZB - ASCO
Florham Park, NJ, USA
ISO/VDMA Series Metric Standard Interchangeable Cylinder
ZB
ISO/VDMA Series Metric Standard Interchangeable Cylinder ZB
The ISO/VDMA Series is an aluminum body air cylinder line that is designed to meet all your international cylinder requirements. In fact, our ISO/VDMA Series cylinders are designed to meet the requirements of ISO 6431 (International) and VDMA 24562 (Germany). The combination of lightweight aluminum construction and proven reliability makes our ISO/VDMA Series the Superior Interchangeable metric, international standard air cylinder line.

The ISO/VDMA Series is an aluminum body air cylinder line that is designed to meet all your international cylinder requirements. In fact, our ISO/VDMA Series cylinders are designed to meet the requirements of ISO 6431 (International) and VDMA 24562 (Germany). The combination of lightweight aluminum construction and proven reliability makes our ISO/VDMA Series the Superior Interchangeable metric, international standard air cylinder line.

Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number ZB
Product Name ISO/VDMA Series Metric Standard Interchangeable Cylinder
Stroke 0.9843 to 19.69 inch (25 to 500 mm)
Rated Load/Force 6237 lbs (2828 kg)
Operating Pressure 150 psi (106 m H2O)
Bore Size 1.26 to 9.84 inch (32 to 250 mm)
Shaft Diameter 0.4724 to 1.57 inch (12 to 40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Piston Rod Cylinders - 1214715 - RS Components, Ltd.
Specs
Stroke 4.92 inch (125 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.6299 inch (16 mm)
View Details
Pneumatic Cylinders With Guided Piston Rod -  - Bansbach Easylift®
Specs
Stroke 33.46 inch (850 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.7874 inch (20 mm)
View Details
Standard Metric Air Cylinders -  - Compact Automation
Specs
Operating Pressure 116 to 435 psi (81.66 to 306 m H2O)
Bore Size 0.3150 to 1.57 inch (8 to 40 mm)
Cylinder Configuration Simple
View Details
1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details