Jergens, Inc. Miniature Cylinders 60461

Description
Jergens Miniature Cylinders feature small, fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product Specifications: Small size provides high workholding forces in tight places Jam Nuts are included For mounting, see Related Products Note(s): Our Miniature Cylinders are not suitable for air operation.
Request a Quote Datasheet
Description
Jergens Miniature Cylinders feature small, fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product Specifications: Small size provides high workholding forces in tight places Jam Nuts are included For mounting, see Related Products Note(s): Our Miniature Cylinders are not suitable for air operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Cylinders - 60461 - Jergens, Inc.
Cleveland, OH, United States
Miniature Cylinders
60461
Miniature Cylinders 60461
Jergens Miniature Cylinders feature small, fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product Specifications: Small size provides high workholding forces in tight places Jam Nuts are included For mounting, see Related Products Note(s): Our Miniature Cylinders are not suitable for air operation.

Jergens Miniature Cylinders feature small, fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life.
Features, Benefits, & Product Specifications:

  • Small size provides high workholding forces in tight places
  • Jam Nuts are included
  • For mounting, see Related Products

Note(s):
Our Miniature Cylinders are not suitable for air operation.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Air Cylinders
Product Number 60461
Product Name Miniature Cylinders
Stroke 0.1875 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Top Flange Swing Cylinders - 60664 - Jergens, Inc.
Specs
Rated Load/Force 5000 lbs (2268 kg)
Operating Pressure 5000 psi (3519 m H2O)
Mounting Flange
View Details
Double Acting Cylinders - 60345 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3300 lbs (1497 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details