O-Z/Gedney Pull/Junction Box YG-100808

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10-1/16 INCH 10.0625 WIDTH IN INCH 12-1/16 INCH 12.0625 HEIGHT IN INCH 8-1/4 INCH 8.25 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9 ENCLOSURE GASKETED, SCREW ON COVER TYPE APPLICATION HAZARDOUS LOCATION CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT MAXIMUM TAPPABLE CONDUIT SIZE 3/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN YG MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10-1/16 INCH 10.0625 WIDTH IN INCH 12-1/16 INCH 12.0625 HEIGHT IN INCH 8-1/4 INCH 8.25 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9 ENCLOSURE GASKETED, SCREW ON COVER TYPE APPLICATION HAZARDOUS LOCATION CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT MAXIMUM TAPPABLE CONDUIT SIZE 3/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN YG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YG-100808 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YG-100808
Pull/Junction Box YG-100808
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10-1/16 INCH 10.0625 WIDTH IN INCH 12-1/16 INCH 12.0625 HEIGHT IN INCH 8-1/4 INCH 8.25 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9 ENCLOSURE GASKETED, SCREW ON COVER TYPE APPLICATION HAZARDOUS LOCATION CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT MAXIMUM TAPPABLE CONDUIT SIZE 3/4 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN YG MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 10-1/16 INCH
  • 10.0625 WIDTH IN INCH
  • 12-1/16 INCH
  • 12.0625 HEIGHT IN INCH
  • 8-1/4 INCH
  • 8.25 DEPTH IN INCH
  • UL 886 APPROVAL
  • LUGS, SURFACE MOUNTING
  • NEMA 4/9 ENCLOSURE
  • GASKETED, SCREW ON COVER TYPE
  • APPLICATION HAZARDOUS LOCATION
  • CONSTRUCTIONAL FEATURE DUST TIGHT, WATER TIGHT
  • MAXIMUM TAPPABLE CONDUIT SIZE 3/4 INCH
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • YG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YG-100808
Product Name Pull/Junction Box
Type Junction Box
Length 12.06 inch (306 mm)
Width 10.06 inch (256 mm)
Depth 8.25 inch (210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-818/002-004 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Polyester Enclosures - polyTOP - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 3.22 to 15.9 inch (81.79 to 404 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details