RS Components, Ltd.
Wall Boxes
2068772
Description
CAB PC 302018 T3B +MP RS
Request a Quote
Email Supplier
Description
CAB PC 302018 T3B +MP RS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2068772 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
7.09 inch (180 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
1.93 inch (49 mm)
View Details
Type
Pushbutton Enclosures
Length
2.83 inch (72 mm)
Width
2.83 inch (72 mm)
View Details
Type
Junction Box
Width
19.69 inch (500 mm)
Depth
23.62 inch (600 mm)
View Details
Type
Junction Box
Width
9.84 inch (250 mm)
Depth
5.51 inch (140 mm)
View Details