O-Z/Gedney Pull/Junction Box YF-121206

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 6 INCH 12 INCH UL 50/514A APPROVAL SURFACE MOUNTING NEMA 4/6/6P ENCLOSURE FLAT, GASKETED SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 1/4 INCH YF MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 6 INCH 12 INCH UL 50/514A APPROVAL SURFACE MOUNTING NEMA 4/6/6P ENCLOSURE FLAT, GASKETED SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 1/4 INCH YF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YF-121206 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YF-121206
Pull/Junction Box YF-121206
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12 INCH 6 INCH 12 INCH UL 50/514A APPROVAL SURFACE MOUNTING NEMA 4/6/6P ENCLOSURE FLAT, GASKETED SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 1/4 INCH YF MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 12 INCH
  • 6 INCH
  • 12 INCH
  • UL 50/514A APPROVAL
  • SURFACE MOUNTING
  • NEMA 4/6/6P ENCLOSURE
  • FLAT, GASKETED SCREW-ON COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT
  • WALL THICKNESS 1/4 INCH
  • YF MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YF-121206
Product Name Pull/Junction Box
Type Junction Box
Length 6 inch (152 mm)
Width 12 inch (305 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 1414PHO8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details