- Trained on our vast library of engineering resources.

O-Z/Gedney Pull/Junction Box YF-060604

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 6 INCH 6 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4/6/6P ENCLOSURE FLAT, GASKETED, SCREW ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS EXTERNAL CONDENSATION, FALLING WATER, HOSE DIRECTED WATER, SEEPAGE WATER, SPLASHING WATER, SUBMERSIBLE PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - YF-060604 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
YF-060604
Pull/Junction Box YF-060604
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 6 INCH 6 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 514-A APPROVAL SURFACE MOUNTING NEMA 4/6/6P ENCLOSURE FLAT, GASKETED, SCREW ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS EXTERNAL CONDENSATION, FALLING WATER, HOSE DIRECTED WATER, SEEPAGE WATER, SPLASHING WATER, SUBMERSIBLE PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 50, UL 514-A APPROVAL
  • SURFACE MOUNTING
  • NEMA 4/6/6P ENCLOSURE
  • FLAT, GASKETED, SCREW ON COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS EXTERNAL CONDENSATION, FALLING WATER, HOSE DIRECTED WATER, SEEPAGE WATER, SPLASHING WATER, SUBMERSIBLE
  • PANEL NONE
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number YF-060604
Product Name Pull/Junction Box
Type Junction Box
Length 4 inch (102 mm)
Width 6 inch (152 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details
ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
TK Series Enclosures - 127-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
VLD06BS-C-N-S Stainless steel switchbox for 6 dual output vibration and temperature sensors - VLD06BS-C-N-S - Wilcoxon Sensing Technologies
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details