Appleton Electric Rigid/EMT Expansion/Deflection Joint XJ500-8

Description
MALLEABLE IRON MATERIAL 13.5 INCH RIGID METAL CONDUIT USED ON 8 INCH MAX. MOVEMENT UL 467 APPROVAL 8 INCH DIAMETER 5 INCH TRADE SIZE WEATHERTIGHT APPLICATION PROVIDE FOR MOVEMENT THAT TAKE PLACE ON LONG RUN OF CONDUIT INSTALLED IN BUILDING OF GREAT LENGTH AND BETWEEN DIVISION OF BUILDING WHICH ARE SECTIONED APART BY STRUCTURAL EXPANSION JOINT
Datasheet
Description
MALLEABLE IRON MATERIAL 13.5 INCH RIGID METAL CONDUIT USED ON 8 INCH MAX. MOVEMENT UL 467 APPROVAL 8 INCH DIAMETER 5 INCH TRADE SIZE WEATHERTIGHT APPLICATION PROVIDE FOR MOVEMENT THAT TAKE PLACE ON LONG RUN OF CONDUIT INSTALLED IN BUILDING OF GREAT LENGTH AND BETWEEN DIVISION OF BUILDING WHICH ARE SECTIONED APART BY STRUCTURAL EXPANSION JOINT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Expansion/Deflection Joint - XJ500-8 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Expansion/Deflection Joint
XJ500-8
Rigid/EMT Expansion/Deflection Joint XJ500-8
MALLEABLE IRON MATERIAL 13.5 INCH RIGID METAL CONDUIT USED ON 8 INCH MAX. MOVEMENT UL 467 APPROVAL 8 INCH DIAMETER 5 INCH TRADE SIZE WEATHERTIGHT APPLICATION PROVIDE FOR MOVEMENT THAT TAKE PLACE ON LONG RUN OF CONDUIT INSTALLED IN BUILDING OF GREAT LENGTH AND BETWEEN DIVISION OF BUILDING WHICH ARE SECTIONED APART BY STRUCTURAL EXPANSION JOINT
  • MALLEABLE IRON MATERIAL
  • 13.5 INCH
  • RIGID METAL CONDUIT USED ON
  • 8 INCH MAX. MOVEMENT
  • UL 467 APPROVAL
  • 8 INCH DIAMETER
  • 5 INCH TRADE SIZE
  • WEATHERTIGHT
  • APPLICATION PROVIDE FOR MOVEMENT THAT TAKE PLACE ON LONG RUN OF CONDUIT INSTALLED IN BUILDING OF GREAT LENGTH AND BETWEEN DIVISION OF BUILDING WHICH ARE SECTIONED APART BY STRUCTURAL EXPANSION JOINT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number XJ500-8
Product Name Rigid/EMT Expansion/Deflection Joint
Fitting Type Expansion Joint / Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details