ASCO ASP Series Steel Body NFPA Cylinder Line X1 ASP

Description
The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.
Description
The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.

Suppliers

Company
Product
Description
Supplier Links
ASP Series Steel Body NFPA Cylinder Line - X1 ASP - ASCO
Florham Park, NJ, USA
ASP Series Steel Body NFPA Cylinder Line
X1 ASP
ASP Series Steel Body NFPA Cylinder Line X1 ASP
The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.

The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.

Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number X1 ASP
Product Name ASP Series Steel Body NFPA Cylinder Line
Stroke 0.0 to 99 inch (0.0 to 2515 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 1.5 to 14 inch (38.1 to 356 mm)
Shaft Diameter 0.6250 to 3.5 inch (15.87 to 88.9 mm)
Operating Temperature -10 to 165 F (-23.33 to 73.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

Double Acting Cylinders - 60345 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3300 lbs (1497 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Compact air cylinder - ADN-1 5/8
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 169 lbs (76.87 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
GC 3000 Series Guided Air Cylinders -  - Compact Automation
Specs
Stroke 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration Simple
View Details
Pneumatic Linear Actuators - ARTEC® Compact & Short Stroke Rod Air Cylinders - SERIES T - CARTRIDGE AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.1969 to 0.5906 inch (5 to 15 mm)
Operating Pressure 102 psi (71.45 m H2O)
Bore Size 0.2362 to 0.6299 inch (6 to 16 mm)
View Details