Appleton Electric Pull/Junction Box W-YF-241812

Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 514A APPROVAL SURFACE MOUNTING NEMA 4/6/6P ENCLOSURE FLAT GASKETED SCREW ON COVER TYPE INDOOR, OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 11/32 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYF MODEL
Datasheet
Description
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 514A APPROVAL SURFACE MOUNTING NEMA 4/6/6P ENCLOSURE FLAT GASKETED SCREW ON COVER TYPE INDOOR, OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 11/32 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - W-YF-241812 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
W-YF-241812
Pull/Junction Box W-YF-241812
FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 514A APPROVAL SURFACE MOUNTING NEMA 4/6/6P ENCLOSURE FLAT GASKETED SCREW ON COVER TYPE INDOOR, OUTDOOR SERVICE TYPE APPLETON. BRAND COVER SCREW MATERIAL STAINLESS STEEL GASKET MATERIAL NEOPRENE WALL THICKNESS 11/32 INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WYF MODEL
  • FLANGED TYPE
  • CAST IRON MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 18 INCH
  • 18 WIDTH IN INCH
  • 24 INCH
  • 24 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • UL 50, UL 514A APPROVAL
  • SURFACE MOUNTING
  • NEMA 4/6/6P ENCLOSURE
  • FLAT GASKETED SCREW ON COVER TYPE
  • INDOOR, OUTDOOR SERVICE TYPE
  • APPLETON. BRAND
  • COVER SCREW MATERIAL STAINLESS STEEL
  • GASKET MATERIAL NEOPRENE
  • WALL THICKNESS 11/32 INCH
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WYF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number W-YF-241812
Product Name Pull/Junction Box
NEMA Rating Type 4; Type 6; Type 6P
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
IP65 Latch-Hinged Plastic Box With Key - BCPK Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 4.72 to 32.68 inch (120 to 830 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
Depth 2.76 to 11.34 inch (70 to 288 mm)
View Details
TK Series Enclosures - 127-402 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 3.7 inch (93.98 mm)
Width 2.56 inch (65.02 mm)
View Details
5 suppliers
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Material Steel - Stainless
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details