Appleton Electric Vaporproof Incandescent Fixture with Globe and Guard VXHA1100G-M

Description
1 INCH HUB SIZE 5 HUB(S) UL 1571 APPROVAL CEILING MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A21 MEDIUM BASE LAMP TYPE 60 TO 150 W LAMP WATTAGE 32510 ASTM A47-77 MALLEABLE IRON HOUSING MATERIAL CORROSION/MOISTURE RESISTANT, WEATHER PROOF ZINC DICHROMATE ELECTROPLATED EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 4 PLUG(S) 1 HUB SIZE - FRACTIONAL STEEL GUARD MATERIAL GLASS GLOBE MATERIAL ZINC ELECTROPLATED GUARD FINISH CLEAR GLOBE COLOR APPLETON[R] BRAND ENVIRONMENTAL CONDITIONS WET LOCATION GLOBE FINISH NATURAL HUB SIZE IN INCH - UOM IN V-51 MODEL
Datasheet
Description
1 INCH HUB SIZE 5 HUB(S) UL 1571 APPROVAL CEILING MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A21 MEDIUM BASE LAMP TYPE 60 TO 150 W LAMP WATTAGE 32510 ASTM A47-77 MALLEABLE IRON HOUSING MATERIAL CORROSION/MOISTURE RESISTANT, WEATHER PROOF ZINC DICHROMATE ELECTROPLATED EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 4 PLUG(S) 1 HUB SIZE - FRACTIONAL STEEL GUARD MATERIAL GLASS GLOBE MATERIAL ZINC ELECTROPLATED GUARD FINISH CLEAR GLOBE COLOR APPLETON[R] BRAND ENVIRONMENTAL CONDITIONS WET LOCATION GLOBE FINISH NATURAL HUB SIZE IN INCH - UOM IN V-51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VXHA1100G-M - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe and Guard
VXHA1100G-M
Vaporproof Incandescent Fixture with Globe and Guard VXHA1100G-M
1 INCH HUB SIZE 5 HUB(S) UL 1571 APPROVAL CEILING MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE A21 MEDIUM BASE LAMP TYPE 60 TO 150 W LAMP WATTAGE 32510 ASTM A47-77 MALLEABLE IRON HOUSING MATERIAL CORROSION/MOISTURE RESISTANT, WEATHER PROOF ZINC DICHROMATE ELECTROPLATED EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 4 PLUG(S) 1 HUB SIZE - FRACTIONAL STEEL GUARD MATERIAL GLASS GLOBE MATERIAL ZINC ELECTROPLATED GUARD FINISH CLEAR GLOBE COLOR APPLETON[R] BRAND ENVIRONMENTAL CONDITIONS WET LOCATION GLOBE FINISH NATURAL HUB SIZE IN INCH - UOM IN V-51 MODEL
  • 1 INCH HUB SIZE
  • 5 HUB(S)
  • UL 1571 APPROVAL
  • CEILING MOUNTING
  • CLASS I DIV 2 GROUP A B C D ENCLOSURE
  • A21 MEDIUM BASE LAMP TYPE
  • 60 TO 150 W LAMP WATTAGE
  • 32510 ASTM A47-77 MALLEABLE IRON HOUSING MATERIAL
  • CORROSION/MOISTURE RESISTANT, WEATHER PROOF
  • ZINC DICHROMATE ELECTROPLATED EPOXY POWDER COATED HOUSING FINISH
  • 1 HUB SIZE IN INCH
  • 4 PLUG(S)
  • 1 HUB SIZE - FRACTIONAL
  • STEEL GUARD MATERIAL
  • GLASS GLOBE MATERIAL
  • ZINC ELECTROPLATED GUARD FINISH
  • CLEAR GLOBE COLOR
  • APPLETON[R] BRAND
  • ENVIRONMENTAL CONDITIONS WET LOCATION
  • GLOBE FINISH NATURAL
  • HUB SIZE IN INCH - UOM IN
  • V-51 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number VXHA1100G-M
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details