Appleton Electric Explosionproof Standard Conduit Union UNFL-50

Description
FEMALE/MALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 3.94 INCH UL 886 APPROVAL 1.19 INCH DIAMETER 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH APPLETON. BRAND TRADE SIZE IN INCH - UOM IN UNFL MODEL
Datasheet
Description
FEMALE/MALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 3.94 INCH UL 886 APPROVAL 1.19 INCH DIAMETER 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH APPLETON. BRAND TRADE SIZE IN INCH - UOM IN UNFL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNFL-50 - Appleton Electric
Rosemont, IL, USA
Explosionproof Standard Conduit Union
UNFL-50
Explosionproof Standard Conduit Union UNFL-50
FEMALE/MALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 3.94 INCH UL 886 APPROVAL 1.19 INCH DIAMETER 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH APPLETON. BRAND TRADE SIZE IN INCH - UOM IN UNFL MODEL
  • FEMALE/MALE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 3.94 INCH
  • UL 886 APPROVAL
  • 1.19 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • .5 TRADE SIZE IN INCH
  • APPLETON. BRAND
  • TRADE SIZE IN INCH - UOM IN
  • UNFL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number UNFL-50
Product Name Explosionproof Standard Conduit Union
Fitting Type Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 8722165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details