Appleton Electric Explosionproof Standard Conduit Union UNF75NR

Description
FEMALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.47 INCH UL 886 APPROVAL 1.75 INCH DIAMETER 3/4 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURE, FACILITATE MODIFICATION, EXPANSION AND CONTRACTION OF CONDUIT TYPE UNF MODEL
Datasheet
Description
FEMALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.47 INCH UL 886 APPROVAL 1.75 INCH DIAMETER 3/4 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURE, FACILITATE MODIFICATION, EXPANSION AND CONTRACTION OF CONDUIT TYPE UNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNF75NR - Appleton Electric
Rosemont, IL, USA
Explosionproof Standard Conduit Union
UNF75NR
Explosionproof Standard Conduit Union UNF75NR
FEMALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.47 INCH UL 886 APPROVAL 1.75 INCH DIAMETER 3/4 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURE, FACILITATE MODIFICATION, EXPANSION AND CONTRACTION OF CONDUIT TYPE UNF MODEL
  • FEMALE/FEMALE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1.47 INCH
  • UL 886 APPROVAL
  • 1.75 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • UNILET[R] BRAND
  • APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURE, FACILITATE MODIFICATION, EXPANSION AND CONTRACTION OF CONDUIT
  • TYPE UNF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number UNF75NR
Product Name Explosionproof Standard Conduit Union
Fitting Type Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details