RS Components, Ltd. Conduit Fittings 2687421

Description
BL IP66 T FOR FPAS/L34 X3
Request a Quote
Description
BL IP66 T FOR FPAS/L34 X3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2687421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2687421
Conduit Fittings 2687421
BL IP66 T FOR FPAS/L34 X3

BL IP66 T FOR FPAS/L34 X3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2687421
Product Name Conduit Fittings
Size 1.34 inch (34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 2149562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 8722395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details
Conduit Fittings - 4711388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details