Appleton Electric Explosionproof Standard Conduit Union UNF75-50NR

Description
FEMALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.47 INCH UL 886 APPROVAL 1.47 INCH DIAMETER 1/2 INCH X 3/4 INCH TRADE SIZE UNILETS. BRAND APPLICABLE STANDARD NEC 501-4A, NEC 501-4B UNF MODEL
Datasheet
Description
FEMALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.47 INCH UL 886 APPROVAL 1.47 INCH DIAMETER 1/2 INCH X 3/4 INCH TRADE SIZE UNILETS. BRAND APPLICABLE STANDARD NEC 501-4A, NEC 501-4B UNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNF75-50NR - Appleton Electric
Rosemont, IL, USA
Explosionproof Standard Conduit Union
UNF75-50NR
Explosionproof Standard Conduit Union UNF75-50NR
FEMALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.47 INCH UL 886 APPROVAL 1.47 INCH DIAMETER 1/2 INCH X 3/4 INCH TRADE SIZE UNILETS. BRAND APPLICABLE STANDARD NEC 501-4A, NEC 501-4B UNF MODEL
  • FEMALE/FEMALE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1.47 INCH
  • UL 886 APPROVAL
  • 1.47 INCH DIAMETER
  • 1/2 INCH X 3/4 INCH TRADE SIZE
  • UNILETS. BRAND
  • APPLICABLE STANDARD NEC 501-4A, NEC 501-4B
  • UNF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number UNF75-50NR
Product Name Explosionproof Standard Conduit Union
Fitting Type Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 2025330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details