Appleton Electric Explosionproof Standard Conduit Union UNF300R-A

Description
FEMALE/FEMALE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3.38 INCH UL 886 APPROVAL 5.38 INCH DIAMETER 3 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURES. FACILITATES MODIFICATIONS, PERMITS REMOVAL OF ENCLOSURES WITHOUT TURNING OR REMOVAL OF CONDUIT, FOR EXPANSION AND CONTRACTION OF CONDUIT UNF MODEL
Datasheet
Description
FEMALE/FEMALE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3.38 INCH UL 886 APPROVAL 5.38 INCH DIAMETER 3 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURES. FACILITATES MODIFICATIONS, PERMITS REMOVAL OF ENCLOSURES WITHOUT TURNING OR REMOVAL OF CONDUIT, FOR EXPANSION AND CONTRACTION OF CONDUIT UNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNF300R-A - Appleton Electric
Rosemont, IL, USA
Explosionproof Standard Conduit Union
UNF300R-A
Explosionproof Standard Conduit Union UNF300R-A
FEMALE/FEMALE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3.38 INCH UL 886 APPROVAL 5.38 INCH DIAMETER 3 INCH TRADE SIZE UNILET[R] BRAND APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURES. FACILITATES MODIFICATIONS, PERMITS REMOVAL OF ENCLOSURES WITHOUT TURNING OR REMOVAL OF CONDUIT, FOR EXPANSION AND CONTRACTION OF CONDUIT UNF MODEL
  • FEMALE/FEMALE TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 3.38 INCH
  • UL 886 APPROVAL
  • 5.38 INCH DIAMETER
  • 3 INCH TRADE SIZE
  • UNILET[R] BRAND
  • APPLICATION JOINING CONDUIT AND CONNECTING CONDUIT TO ENCLOSURES. FACILITATES MODIFICATIONS, PERMITS REMOVAL OF ENCLOSURES WITHOUT TURNING OR REMOVAL OF CONDUIT, FOR EXPANSION AND CONTRACTION OF CONDUIT
  • UNF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number UNF300R-A
Product Name Explosionproof Standard Conduit Union
Fitting Type Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 1240064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.57 inch (40 mm)
Material Stainless; 316 stainless steel
View Details