Appleton Electric General Purpose Control Station UCSC275U2

Description
PUSHBUTTON TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 10.06 INCH H SIZE 2NO-2NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508/698/1604, UL (CANADA AND US), CSA C22.2 APPROVAL SURFACE MOUNTING CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X/IP66 ENCLOSURE START/STOP LEGEND MOMENTARY OPERATOR TYPE 2 ELEMENT(S) 3/4 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY GREEN, RED OPERATOR COLOR UNICODE[R] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCS MODEL
Datasheet
Description
PUSHBUTTON TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 10.06 INCH H SIZE 2NO-2NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508/698/1604, UL (CANADA AND US), CSA C22.2 APPROVAL SURFACE MOUNTING CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X/IP66 ENCLOSURE START/STOP LEGEND MOMENTARY OPERATOR TYPE 2 ELEMENT(S) 3/4 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY GREEN, RED OPERATOR COLOR UNICODE[R] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Control Station - UCSC275U2 - Appleton Electric
Rosemont, IL, USA
General Purpose Control Station
UCSC275U2
General Purpose Control Station UCSC275U2
PUSHBUTTON TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D X 10.06 INCH H SIZE 2NO-2NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING UL 508/698/1604, UL (CANADA AND US), CSA C22.2 APPROVAL SURFACE MOUNTING CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X/IP66 ENCLOSURE START/STOP LEGEND MOMENTARY OPERATOR TYPE 2 ELEMENT(S) 3/4 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY GREEN, RED OPERATOR COLOR UNICODE[R] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCS MODEL
  • PUSHBUTTON TYPE
  • FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL
  • 4.06 INCH W X 4.38 INCH D X 10.06 INCH H SIZE
  • 2NO-2NC CONTACT CONFIGURATION
  • 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING
  • UL 508/698/1604, UL (CANADA AND US), CSA C22.2 APPROVAL
  • SURFACE MOUNTING
  • CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X/IP66 ENCLOSURE
  • START/STOP LEGEND
  • MOMENTARY OPERATOR TYPE
  • 2 ELEMENT(S)
  • 3/4 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY
  • GREEN, RED OPERATOR COLOR
  • UNICODE[R] BRAND
  • APPLICATION CHEMICAL/PETROCHEMICAL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY
  • UNION HUB
  • UCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number UCSC275U2
Product Name General Purpose Control Station
NEMA Rating Type 3; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-402 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 3.7 inch (93.98 mm)
Width 2.56 inch (65.02 mm)
View Details
5 suppliers
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2326 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 4.92 inch (125 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details