Appleton Electric General Purpose Control Station UCSC110U1

Description
PUSHBUTTON TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE START LEGEND FLUSH ROUND, MOMENTARY OPERATOR TYPE 1 ELEMENT(S) 1 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY GREEN OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCSC MODEL
Datasheet
Description
PUSHBUTTON TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE START LEGEND FLUSH ROUND, MOMENTARY OPERATOR TYPE 1 ELEMENT(S) 1 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY GREEN OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Control Station - UCSC110U1 - Appleton Electric
Rosemont, IL, USA
General Purpose Control Station
UCSC110U1
General Purpose Control Station UCSC110U1
PUSHBUTTON TYPE FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL 4.06 INCH W X 4.38 INCH D SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE START LEGEND FLUSH ROUND, MOMENTARY OPERATOR TYPE 1 ELEMENT(S) 1 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY GREEN OPERATOR COLOR UNICODE[T] BRAND APPLICATION CHEMICAL/PETROCHEMIC AL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY UNION HUB UCSC MODEL
  • PUSHBUTTON TYPE
  • FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL
  • 4.06 INCH W X 4.38 INCH D SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • 600 VAC 10 AMPERE, 125 VDC 5 AMPERE CONTACT RATING
  • SURFACE MOUNTING
  • NEMA 3/3R/4/4X, IP66, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE
  • START LEGEND
  • FLUSH ROUND, MOMENTARY OPERATOR TYPE
  • 1 ELEMENT(S)
  • 1 INCH FEED THROUGH HUB CABLE/CONDUIT ENTRY
  • GREEN OPERATOR COLOR
  • UNICODE[T] BRAND
  • APPLICATION CHEMICAL/PETROCHEMICAL PLANT, DAMP/HIGH CORROSIVE/WASH DOWN/WET AREA, INDUSTRIAL, PULP/PAPER PROCESSING PLANT, REFINERY
  • UNION HUB
  • UCSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number UCSC110U1
Product Name General Purpose Control Station
NEMA Rating Type 3; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Sloped Plastic Case - WSC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 3.94 to 6.89 inch (100 to 175 mm)
Width 5.51 inch (140 mm)
Depth 2.05 to 2.83 inch (52 to 72 mm)
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
TK Series Enclosures - 138-007 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.17 inch (182 mm)
Width 7.09 inch (180 mm)
View Details
2 suppliers
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details