Stylish design sloped front plastic enclosure.
Suitable as a desktop controller or measuring instrument with its ergonomic design.
Best suited for desktop operation with its sloped surface.
2 different inclined angles, 13° and 18° are available to select for various operating environments.
Streamlined shape enables the unit to be gripped better when used as a handheld instrument.
IP67 protection class allows the unit to be used outdoors or under environments with water splashes, such as medical, research applications or as a measuring equipment.
6 different sizes in off-white and black colors are available.
Protection class : IP67
Operating temperature : -10℃ ~ +60℃
Recommended torque : 0.2 ~ 0.3N・m
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Console Enclosures |
| Product Number | WSC Series |
| Product Name | IP67 Sloped Plastic Case |
| Type | Operator Sitting Applications |
| Length | 3.94 to 6.89 inch (100 to 175 mm) |
| Width | 5.51 inch (140 mm) |
| Depth | 2.05 to 2.83 inch (52 to 72 mm) |
| Shape | Slanted |