Appleton Electric Explosionproof Control Station Box UCBBC275

Description
FEED THROUGH TYPE STAINLESS STEEL MATERIAL 4.06 INCH W SIZE UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 2 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE ONE/TWO DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICABLE STANDARD CEC, IEC, NEC
Datasheet
Description
FEED THROUGH TYPE STAINLESS STEEL MATERIAL 4.06 INCH W SIZE UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 2 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE ONE/TWO DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICABLE STANDARD CEC, IEC, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - UCBBC275 - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
UCBBC275
Explosionproof Control Station Box UCBBC275
FEED THROUGH TYPE STAINLESS STEEL MATERIAL 4.06 INCH W SIZE UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 2 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE ONE/TWO DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICABLE STANDARD CEC, IEC, NEC
  • FEED THROUGH TYPE
  • STAINLESS STEEL MATERIAL
  • 4.06 INCH W SIZE
  • UNICODE[R] SERIES FACTORY SEALED CONTROL STATION USED ON
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X ENCLOSURE
  • ONE/TWO DEVICE CONSTRUCTION
  • UNICODE[R] BRAND
  • APPLICABLE STANDARD CEC, IEC, NEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number UCBBC275
Product Name Explosionproof Control Station Box
NEMA Rating Type 3; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Width 2.95 inch (75 mm)
Depth 2.17 inch (55 mm)
View Details
TG Series Enclosures - 100-403-91 - Altech Corp.
Specs
Length 3.31 inch (84.07 mm)
Width 3.23 inch (82.04 mm)
Depth 2.17 inch (55.12 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details