Appleton Electric Explosionproof Control Station Box UCBB275

Description
DEAD END TYPE STAINLESS STEEL MATERIAL UNICODE SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 1 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS I ZONE 2 GROUP IIC, CLASS II GROUP E F G, CLASS III, NEMA 3/3R/4/4X, IP66 ENCLOSURE ONE/TWO DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICATION CHEMICAL AND PETROCHEMICAL PLANT, PETROLEUM REFINERY, PULP AND PAPER PROCESSING PLANT, WASHDOWN AREAS AND MANY OTHER INDUSTRIAL APPLICATION
Datasheet
Description
DEAD END TYPE STAINLESS STEEL MATERIAL UNICODE SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 1 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS I ZONE 2 GROUP IIC, CLASS II GROUP E F G, CLASS III, NEMA 3/3R/4/4X, IP66 ENCLOSURE ONE/TWO DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICATION CHEMICAL AND PETROCHEMICAL PLANT, PETROLEUM REFINERY, PULP AND PAPER PROCESSING PLANT, WASHDOWN AREAS AND MANY OTHER INDUSTRIAL APPLICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Control Station Box - UCBB275 - Appleton Electric
Rosemont, IL, USA
Explosionproof Control Station Box
UCBB275
Explosionproof Control Station Box UCBB275
DEAD END TYPE STAINLESS STEEL MATERIAL UNICODE SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB SIZE 1 HUB(S) CLASS I DIV 2 GROUP B C D, CLASS I ZONE 2 GROUP IIC, CLASS II GROUP E F G, CLASS III, NEMA 3/3R/4/4X, IP66 ENCLOSURE ONE/TWO DEVICE CONSTRUCTION UNICODE[R] BRAND APPLICATION CHEMICAL AND PETROCHEMICAL PLANT, PETROLEUM REFINERY, PULP AND PAPER PROCESSING PLANT, WASHDOWN AREAS AND MANY OTHER INDUSTRIAL APPLICATION
  • DEAD END TYPE
  • STAINLESS STEEL MATERIAL
  • UNICODE SERIES FACTORY SEALED CONTROL STATION USED ON
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • CLASS I DIV 2 GROUP B C D, CLASS I ZONE 2 GROUP IIC, CLASS II GROUP E F G, CLASS III, NEMA 3/3R/4/4X, IP66 ENCLOSURE
  • ONE/TWO DEVICE CONSTRUCTION
  • UNICODE[R] BRAND
  • APPLICATION CHEMICAL AND PETROCHEMICAL PLANT, PETROLEUM REFINERY, PULP AND PAPER PROCESSING PLANT, WASHDOWN AREAS AND MANY OTHER INDUSTRIAL APPLICATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number UCBB275
Product Name Explosionproof Control Station Box
NEMA Rating Type 3; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 12 Enclosure - 598-DF311010T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating Type 1
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 1.96 to 25.19 inch (49.78 to 640 mm)
Width 2.55 to 12.59 inch (64.77 to 320 mm)
Depth 1.57 to 4.72 inch (39.88 to 120 mm)
View Details
General Purpose Enclosures - 2832156 - RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Width 1.57 inch (40 mm)
Depth 2.36 inch (60 mm)
View Details