O-Z/Gedney Explosionproof Conduit Body UB6X-250M

Description
MALLEABLE IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL 22.88 INCH L X 4.63 INCH W X 7.06 INCH H SIZE ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH 2-1/2 INCH HUB SIZE UB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 375 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 45 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 UB6X MODEL
Datasheet
Description
MALLEABLE IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL 22.88 INCH L X 4.63 INCH W X 7.06 INCH H SIZE ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH 2-1/2 INCH HUB SIZE UB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 375 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 45 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 UB6X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - UB6X-250M - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Body
UB6X-250M
Explosionproof Conduit Body UB6X-250M
MALLEABLE IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL 22.88 INCH L X 4.63 INCH W X 7.06 INCH H SIZE ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH 2-1/2 INCH HUB SIZE UB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 375 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 45 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 UB6X MODEL
  • MALLEABLE IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL
  • 22.88 INCH L X 4.63 INCH W X 7.06 INCH H SIZE
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH
  • 2-1/2 INCH HUB SIZE
  • UB CONFIGURATION
  • 2 HUB(S)
  • UL 514A, CSA C22.2, NEC APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 375 CU INCH CAPACITY
  • HAZARDOUS LOCATION, RAINTIGHT
  • 45 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • UB6X MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number UB6X-250M
Product Name Explosionproof Conduit Body
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 4 inch (102 mm)
Units English Size
View Details
Cable Conduit - 9693274004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details