RS Components, Ltd. Conduit Fittings 754194

Description
Latch plate/cable entry bracket for GOP/
Request a Quote
Description
Latch plate/cable entry bracket for GOP/
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 754194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
754194
Conduit Fittings 754194
Latch plate/cable entry bracket for GOP/

Latch plate/cable entry bracket for GOP/

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 754194
Product Name Conduit Fittings
Size 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.6299 inch (16 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 2535239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 8722272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8726090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 2.13 inch (54 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details