Appleton Electric Conduit Body TA50-M

Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 5.38 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION TA CONFIGURATION 4 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE TEE BACK HUB LOCATION FORM 35 FORM TYPE SIDE ACCESS OPENING UNILET[R], FORM 35[TM] BRAND APPLICABLE STANDARD NEMA FB-1 APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTORS FOR MAINTENANCE
Datasheet
Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 5.38 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION TA CONFIGURATION 4 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE TEE BACK HUB LOCATION FORM 35 FORM TYPE SIDE ACCESS OPENING UNILET[R], FORM 35[TM] BRAND APPLICABLE STANDARD NEMA FB-1 APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTORS FOR MAINTENANCE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - TA50-M - Appleton Electric
Rosemont, IL, USA
Conduit Body
TA50-M
Conduit Body TA50-M
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 5.38 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION TA CONFIGURATION 4 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE TEE BACK HUB LOCATION FORM 35 FORM TYPE SIDE ACCESS OPENING UNILET[R], FORM 35[TM] BRAND APPLICABLE STANDARD NEMA FB-1 APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTORS FOR MAINTENANCE
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL
  • 5.38 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • TA CONFIGURATION
  • 4 HUB(S)
  • UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE
  • TEE BACK HUB LOCATION
  • FORM 35 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET[R], FORM 35[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTORS FOR MAINTENANCE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number TA50-M
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details