Appleton Electric Conduit Body T50-M

Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 1.75 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE TEE HUB LOCATION FORM 35 FORM TYPE SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE FORM 35 MODEL
Datasheet
Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 1.75 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE TEE HUB LOCATION FORM 35 FORM TYPE SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE FORM 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T50-M - Appleton Electric
Rosemont, IL, USA
Conduit Body
T50-M
Conduit Body T50-M
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 1.75 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE TEE HUB LOCATION FORM 35 FORM TYPE SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE FORM 35 MODEL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL
  • 1.75 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514A/B, CSA C22.2, NEC, CEC APPROVAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE
  • TEE HUB LOCATION
  • FORM 35 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE
  • FORM 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number T50-M
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.1 inch (28 mm)
Material Thermoplastic elastomer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details