Appleton Electric CONDUIT BODY T39

Description
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 6.59 INCH L X 2.72 INCH W X 2.06 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE TEE HUB LOCATION FORM 9 FORM TYPE SIDE ACCESS OPENING FM9, UNILET BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 12.5 CU INCH
Datasheet
Description
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 6.59 INCH L X 2.72 INCH W X 2.06 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE TEE HUB LOCATION FORM 9 FORM TYPE SIDE ACCESS OPENING FM9, UNILET BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 12.5 CU INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONDUIT BODY - T39 - Appleton Electric
Rosemont, IL, USA
CONDUIT BODY
T39
CONDUIT BODY T39
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 6.59 INCH L X 2.72 INCH W X 2.06 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE TEE HUB LOCATION FORM 9 FORM TYPE SIDE ACCESS OPENING FM9, UNILET BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 12.5 CU INCH
  • NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL
  • 6.59 INCH L X 2.72 INCH W X 2.06 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE
  • TEE HUB LOCATION
  • FORM 9 FORM TYPE
  • SIDE ACCESS OPENING
  • FM9, UNILET BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 12.5 CU INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number T39
Product Name CONDUIT BODY
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 608250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Female bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details