Jergens, Inc. Single Acting Cylinders 60303

Description
Jergens Single Acting Cylinders are especially applicable to large circuits where cylinders are plumbed into the air side of the circuit and used to align parts in the fixture before hydraulic clamping. These applications are primarily pushing-type operations where the cylinder return spring pulls only the piston rod. Features, Benefits, & Product Specifications: Will operate on air or oil All cylinders have a 1" stroke Note(s): Single Acting Cylinders are not recommended for applications where coolant or chips are prevalent. Use our Double Acting Cylinders for these applications (see Related Products below).
Request a Quote Datasheet
Description
Jergens Single Acting Cylinders are especially applicable to large circuits where cylinders are plumbed into the air side of the circuit and used to align parts in the fixture before hydraulic clamping. These applications are primarily pushing-type operations where the cylinder return spring pulls only the piston rod. Features, Benefits, & Product Specifications: Will operate on air or oil All cylinders have a 1" stroke Note(s): Single Acting Cylinders are not recommended for applications where coolant or chips are prevalent. Use our Double Acting Cylinders for these applications (see Related Products below).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Acting Cylinders - 60303 - Jergens, Inc.
Cleveland, OH, United States
Single Acting Cylinders
60303
Single Acting Cylinders 60303
Jergens Single Acting Cylinders are especially applicable to large circuits where cylinders are plumbed into the air side of the circuit and used to align parts in the fixture before hydraulic clamping. These applications are primarily pushing-type operations where the cylinder return spring pulls only the piston rod. Features, Benefits, & Product Specifications: Will operate on air or oil All cylinders have a 1" stroke Note(s): Single Acting Cylinders are not recommended for applications where coolant or chips are prevalent. Use our Double Acting Cylinders for these applications (see Related Products below).

Jergens Single Acting Cylinders are especially applicable to large circuits where cylinders are plumbed into the air side of the circuit and used to align parts in the fixture before hydraulic clamping. These applications are primarily pushing-type operations where the cylinder return spring pulls only the piston rod.
Features, Benefits, & Product Specifications:

  • Will operate on air or oil
  • All cylinders have a 1" stroke

Note(s):
Single Acting Cylinders are not recommended for applications where coolant or chips are prevalent. Use our Double Acting Cylinders for these applications (see Related Products below).

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Air Cylinders
Product Number 60303
Product Name Single Acting Cylinders
Stroke 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Acting Cylinders - 60345 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3300 lbs (1497 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Double Acting Cylinders - 60350 - Jergens, Inc.
Specs
Stroke 2 inch (50.8 mm)
Rated Load/Force 3000 lbs (1361 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Hollow Rod Cylinders - 60411 - Jergens, Inc.
Specs
Stroke 0.3100 inch (7.87 mm)
Rated Load/Force 9850 lbs (4467 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Double Acting Cylinders - 60345 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3300 lbs (1497 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details