DISC THERMOSTAT; Switching Temperature:315°F; Reset Temperature:335°F; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Product Range:-; Contact Rating:10A at 240VAC; Load Type:ResistiveRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermostats |
| Product Number | 01C8271 |
| Product Name | Disc Thermostat; Switching Temperature White Rodgers |
| Set Point Range | 315 F (157 C) |