Appleton Electric Liquidtight Flexible Conduit Connector STNM-9075

Description
90 DEG TYPE STEEL BODY/COMPRESSION NUT/SLEEVE, NEOPRENE O-RING, NYLON FERRULE MATERIAL FLEXIBLE NON-METALLIC LIQUIDTIGHT TYPE A CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 1.63 INCH DIA STNM MODEL
Datasheet
Description
90 DEG TYPE STEEL BODY/COMPRESSION NUT/SLEEVE, NEOPRENE O-RING, NYLON FERRULE MATERIAL FLEXIBLE NON-METALLIC LIQUIDTIGHT TYPE A CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 1.63 INCH DIA STNM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STNM-9075 - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STNM-9075
Liquidtight Flexible Conduit Connector STNM-9075
90 DEG TYPE STEEL BODY/COMPRESSION NUT/SLEEVE, NEOPRENE O-RING, NYLON FERRULE MATERIAL FLEXIBLE NON-METALLIC LIQUIDTIGHT TYPE A CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 1.63 INCH DIA STNM MODEL
  • 90 DEG TYPE
  • STEEL BODY/COMPRESSION NUT/SLEEVE, NEOPRENE O-RING, NYLON FERRULE MATERIAL
  • FLEXIBLE NON-METALLIC LIQUIDTIGHT TYPE A CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SIZE 1.63 INCH DIA
  • STNM MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STNM-9075
Product Name Liquidtight Flexible Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.8268 inch (21 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details