RS Components, Ltd. Conduit Fittings 8726208

Description
P clips for metallic conduit 20mm
Request a Quote
Description
P clips for metallic conduit 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726208
Conduit Fittings 8726208
P clips for metallic conduit 20mm

P clips for metallic conduit 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726208
Product Name Conduit Fittings
Fitting Type P clip
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.6693 inch (17 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Conduit Fittings - 228895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 2149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 8722398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details