Appleton Electric Liquidtight Flexible Conduit Connector STNM-50

Description
STRAIGHT TYPE NEOPRENE O-RING, NYLON FERRULE MATERIAL FLEXIBLE NON METALLIC LIQUID TIGHT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND APPLICABLE STANDARD NEMA STNM MODEL
Datasheet
Description
STRAIGHT TYPE NEOPRENE O-RING, NYLON FERRULE MATERIAL FLEXIBLE NON METALLIC LIQUID TIGHT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND APPLICABLE STANDARD NEMA STNM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STNM-50 - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STNM-50
Liquidtight Flexible Conduit Connector STNM-50
STRAIGHT TYPE NEOPRENE O-RING, NYLON FERRULE MATERIAL FLEXIBLE NON METALLIC LIQUID TIGHT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND APPLICABLE STANDARD NEMA STNM MODEL
  • STRAIGHT TYPE
  • NEOPRENE O-RING, NYLON FERRULE MATERIAL
  • FLEXIBLE NON METALLIC LIQUID TIGHT CONDUIT USED ON
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • APPLETON. BRAND
  • APPLICABLE STANDARD NEMA
  • STNM MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STNM-50
Product Name Liquidtight Flexible Conduit Connector
Material Neoprene
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2025330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details