Appleton Electric Liquidtight Flexible Conduit Connector STN-300

Description
FLEXIBLE, STRAIGHT TYPE MALLEABLE IRON (BODY), ALUMINUM (FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2, NEMA FB-1 APPROVAL 3 INCH TRADE SIZE INSULATED THROAT TYPE OVERALL DIMENSION 3.19 INCH DIA X 4.38 INCH L HOLE SIZE 3.52 TO 3.64 INCH DIA WALL THICKNESS 0.09 TO 0.31 INCH MAX APPLICATION LIQUIDTIGHT FLEXIBLE METAL CONDUIT IN SHEET METAL ENCLOSURE INSTALLATION, WET LOCATION
Datasheet
Description
FLEXIBLE, STRAIGHT TYPE MALLEABLE IRON (BODY), ALUMINUM (FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2, NEMA FB-1 APPROVAL 3 INCH TRADE SIZE INSULATED THROAT TYPE OVERALL DIMENSION 3.19 INCH DIA X 4.38 INCH L HOLE SIZE 3.52 TO 3.64 INCH DIA WALL THICKNESS 0.09 TO 0.31 INCH MAX APPLICATION LIQUIDTIGHT FLEXIBLE METAL CONDUIT IN SHEET METAL ENCLOSURE INSTALLATION, WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STN-300 - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STN-300
Liquidtight Flexible Conduit Connector STN-300
FLEXIBLE, STRAIGHT TYPE MALLEABLE IRON (BODY), ALUMINUM (FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2, NEMA FB-1 APPROVAL 3 INCH TRADE SIZE INSULATED THROAT TYPE OVERALL DIMENSION 3.19 INCH DIA X 4.38 INCH L HOLE SIZE 3.52 TO 3.64 INCH DIA WALL THICKNESS 0.09 TO 0.31 INCH MAX APPLICATION LIQUIDTIGHT FLEXIBLE METAL CONDUIT IN SHEET METAL ENCLOSURE INSTALLATION, WET LOCATION
  • FLEXIBLE, STRAIGHT TYPE
  • MALLEABLE IRON (BODY), ALUMINUM (FERRULE) MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON
  • UL 514B, CSA C22.2, NEMA FB-1 APPROVAL
  • 3 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • OVERALL DIMENSION 3.19 INCH DIA X 4.38 INCH L
  • HOLE SIZE 3.52 TO 3.64 INCH DIA
  • WALL THICKNESS 0.09 TO 0.31 INCH MAX
  • APPLICATION LIQUIDTIGHT FLEXIBLE METAL CONDUIT IN SHEET METAL ENCLOSURE INSTALLATION, WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STN-300
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8725928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details