Appleton Electric Liquidtight Flexible Conduit Connector with Grip STB-9075SR

Description
LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 90 DEG CONNECTOR TYPE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON CONNECTOR MATERIAL APPLICABLE STANDARD NEMA FB-1 SIZE 1.56 INCH DIA THREAD LENGTH 1.5 INCH APPLICATION COMMERCIAL STB MODEL
Datasheet
Description
LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 90 DEG CONNECTOR TYPE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON CONNECTOR MATERIAL APPLICABLE STANDARD NEMA FB-1 SIZE 1.56 INCH DIA THREAD LENGTH 1.5 INCH APPLICATION COMMERCIAL STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STB-9075SR - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector with Grip
STB-9075SR
Liquidtight Flexible Conduit Connector with Grip STB-9075SR
LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 90 DEG CONNECTOR TYPE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED MALLEABLE IRON CONNECTOR MATERIAL APPLICABLE STANDARD NEMA FB-1 SIZE 1.56 INCH DIA THREAD LENGTH 1.5 INCH APPLICATION COMMERCIAL STB MODEL
  • LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 90 DEG CONNECTOR TYPE
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON CONNECTOR MATERIAL
  • APPLICABLE STANDARD NEMA FB-1
  • SIZE 1.56 INCH DIA
  • THREAD LENGTH 1.5 INCH
  • APPLICATION COMMERCIAL
  • STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-9075SR
Product Name Liquidtight Flexible Conduit Connector with Grip
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 4711243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details