Appleton Electric Liquidtight Flexible Conduit Connector with Grip STB-200SR

Description
LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL STRAIGHT CONNECTOR TYPE 2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED STEEL CONNECTOR MATERIAL APPLICABLE STANDARD NEMA FB-1 CONNECTOR SIZE 3.19 INCH DIA X 2.5 INCH L THREAD LENGTH 0.69 INCH APPLICATION COMMERCIAL STB MODEL
Datasheet
Description
LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL STRAIGHT CONNECTOR TYPE 2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED STEEL CONNECTOR MATERIAL APPLICABLE STANDARD NEMA FB-1 CONNECTOR SIZE 3.19 INCH DIA X 2.5 INCH L THREAD LENGTH 0.69 INCH APPLICATION COMMERCIAL STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STB-200SR - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector with Grip
STB-200SR
Liquidtight Flexible Conduit Connector with Grip STB-200SR
LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL STRAIGHT CONNECTOR TYPE 2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED STEEL CONNECTOR MATERIAL APPLICABLE STANDARD NEMA FB-1 CONNECTOR SIZE 3.19 INCH DIA X 2.5 INCH L THREAD LENGTH 0.69 INCH APPLICATION COMMERCIAL STB MODEL
  • LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • STRAIGHT CONNECTOR TYPE
  • 2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC ELECTROPLATED STEEL CONNECTOR MATERIAL
  • APPLICABLE STANDARD NEMA FB-1
  • CONNECTOR SIZE 3.19 INCH DIA X 2.5 INCH L
  • THREAD LENGTH 0.69 INCH
  • APPLICATION COMMERCIAL
  • STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-200SR
Product Name Liquidtight Flexible Conduit Connector with Grip
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details