RS Components, Ltd. Conduit Fittings 8726205

Description
P clips for metallic conduit 10mm
Request a Quote
Description
P clips for metallic conduit 10mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726205
Conduit Fittings 8726205
P clips for metallic conduit 10mm

P clips for metallic conduit 10mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726205
Product Name Conduit Fittings
Fitting Type P clip
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 8726022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 8726189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.1 inch (28 mm)
Material Thermoplastic elastomer
View Details
Conduit Fittings - 8725921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details